HUBER+SUHNER AG RF Antennas 1399.99.0408

Description
1399.99.0408
Request a Quote Datasheet
Description
1399.99.0408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0408-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0408

1399.99.0408

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.99.0408-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 788.5 to 6012.0 MHz
Gain 2 to 5 dB
VSWR 1.8 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-91515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 15 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details