HUBER+SUHNER AG RF Antennas 1399.99.0321

Description
1399.99.0321
Request a Quote Datasheet
Description
1399.99.0321
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0321-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0321

1399.99.0321

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.99.0321-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 788.5 to 6012.0 MHz
Gain 2 to 6 dB
VSWR 1.5 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367699 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details