HUBER+SUHNER AG RF Antennas 1399.99.0233

Description
1399.99.0233
Request a Quote Datasheet
Description
1399.99.0233
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0233-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0233

1399.99.0233

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.99.0233-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 788.5 to 6012.0 MHz
Gain 2 to 6 dB
VSWR 1.5 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details