HUBER+SUHNER AG RF Antennas 1399.99.0180

Description
1399.99.0180
Request a Quote Datasheet
Description
1399.99.0180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0180-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0180

1399.99.0180

Buy Now Datasheet
RF Antennas - 1399.99.0180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0180
RF Antennas 1399.99.0180
742MHz, 875MHz, 1.5845GHz, 1.94GHz, 2.545GHz, 3.6GHz, 6.0125GHz 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 7.125GHz 4dBi, 4.5dBi, 5dBi, 5dBi, 6dBi, 6.5dBi SMA Male (2), TNC Male Panel Mount

742MHz, 875MHz, 1.5845GHz, 1.94GHz, 2.545GHz, 3.6GHz, 6.0125GHz 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 7.125GHz 4dBi, 4.5dBi, 5dBi, 5dBi, 6dBi, 6.5dBi SMA Male (2), TNC Male Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-1399.99.0180-ND 1399.99.0180
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 742.0 to 6012.5 MHz
Gain 4 to 6.5 dB
VSWR 1.6 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Wi-Fi+GPS+4G Combo Screw Mount Antenna with RG178 Cable (L - 20CM) + 3* UFL Connector 80mm - ET-WIGPLTSR-3L20C-U80M - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Gain 5 to 28 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers