HUBER+SUHNER AG RF Antennas 1399.99.0153

Description
1399.99.0153
Request a Quote Datasheet
Description
1399.99.0153
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0153-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0153

1399.99.0153

Buy Now Datasheet
Multi-Band Antennas - 2415708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2415708
Multi-Band Antennas 2415708
Huber+Suhner 1399.99.0153

Huber+Suhner 1399.99.0153

Supplier's Site
RF Antennas - 1399.99.0153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0153
RF Antennas 1399.99.0153
655MHz, 827MHz, 1.584GHz, 2.325GHz, 2.45GHz, 4.1GHz, 6.012GHz BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.5GHz, 2.4GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 3.5dBi, 5dBi, 1.8dBi, 1.8dBi, 1.7dBi, 1.9dBi, 1.7dBi, 1.5dBi N Type Female, TNC Male Bracket Mount

655MHz, 827MHz, 1.584GHz, 2.325GHz, 2.45GHz, 4.1GHz, 6.012GHz BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.5GHz, 2.4GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 3.5dBi, 5dBi, 1.8dBi, 1.8dBi, 1.7dBi, 1.9dBi, 1.7dBi, 1.5dBi N Type Female, TNC Male Bracket Mount

Buy Now
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 3628-1399.99.0153-ND 2415708 1399.99.0153 1399.99.0153
Product Name RF Antennas Multi-Band Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax Multi-band BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax
Primary Frequency Range 655.0 to 6012.0 MHz 617.0 to ? MHz
Gain 1.5 to 5 dB 7 dB
VSWR 1.5 to 1.9 :1
Unlock Full Specs
to access all available technical data