HUBER+SUHNER AG RF Antennas 1399.99.0148

Description
1399.99.0148
Request a Quote Datasheet
Description
1399.99.0148
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0148-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0148

1399.99.0148

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - 1399.99.0148 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0148
RF Antennas 1399.99.0148
655.5MHz, 742MHz, 875MHz, 1.584GHz, 2.025GHz, 3GHz, 4.1GHz, 6.012GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 6dBi, 5dBi, 6dBi, 7.5dBi, 6.5dBi, 6.5dBi, 7.5dBi N Type Female (2), TNC Male Chassis Mount

655.5MHz, 742MHz, 875MHz, 1.584GHz, 2.025GHz, 3GHz, 4.1GHz, 6.012GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 6dBi, 5dBi, 6dBi, 7.5dBi, 6.5dBi, 6.5dBi, 7.5dBi N Type Female (2), TNC Male Chassis Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1399.99.0148-ND 1399.99.0148 1399.99.0148
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 655.5 to 6012.0 MHz
Gain 5 to 7.5 dB
VSWR 1.7 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers
Telemetry Antennas - 2674898 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 9 dB
Connectors Type N Female
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details