HUBER+SUHNER AG RF Antennas 1399.99.0126

Description
1399.99.0126
Request a Quote Datasheet
Description
1399.99.0126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0126-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0126

1399.99.0126

Buy Now Datasheet
RF Antennas - 1399.99.0126 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0126
RF Antennas 1399.99.0126
744MHz, 875MHz, 1.592GHz, 2.2GHz, 5.417GHz 802.11p, CDMA, GLONASS, GPS, LTE, W-CDMA Module RF Antenna 698MHz ~ 790MHz, 790MHz ~ 960MHz, 1.574GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 4.9GHz ~ 5.935GHz 5dBi, 5dBi, 6dBi, 7dBi SMA Female, SMA Male, TNC Male Through Hole

744MHz, 875MHz, 1.592GHz, 2.2GHz, 5.417GHz 802.11p, CDMA, GLONASS, GPS, LTE, W-CDMA Module RF Antenna 698MHz ~ 790MHz, 790MHz ~ 960MHz, 1.574GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 4.9GHz ~ 5.935GHz 5dBi, 5dBi, 6dBi, 7dBi SMA Female, SMA Male, TNC Male Through Hole

Buy Now
Sheung Wan, Hong Kong
Antennas LTE / WiFi / GPS Multi-band, 4 to 7 dBi, Rugged Vehicle Rooftop Antenna; 3 x Pigtail with SMA and TNC

Antennas LTE / WiFi / GPS Multi-band, 4 to 7 dBi, Rugged Vehicle Rooftop Antenna; 3 x Pigtail with SMA and TNC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1399.99.0126-ND 1399.99.0126 1399.99.0126
Product Name RF Antennas RF Antennas Antennas
Applications Cellular or PCS Terminal; GPS; 802.11p, CDMA, GLONASS, GPS, LTE, W-CDMA 802.11p, CDMA, GLONASS, GPS, LTE, W-CDMA
Primary Frequency Range 744.0 to 5417.0 MHz
Gain 5 to 7 dB
VSWR 1.8 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 4dBi Ceiling Antenna With RG58 Cable (L-3Mtr) + N Female St. Connector - ET-LT4C-2L3-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details