HUBER+SUHNER AG RF Antennas 1399.99.0125

Description
1399.99.0125
Request a Quote Datasheet
Description
1399.99.0125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0125-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0125

1399.99.0125

Buy Now Datasheet
RF Antennas - 1399.99.0125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0125
RF Antennas 1399.99.0125
2.545GHz, 5.542GHz 802.11b/g/a/h/p/n/ac , LTE, Wi-Fi, WLAN Module RF Antenna 2.4GHz ~ 2.69GHz, 5.15GHz ~ 5.935GHz 5dBi, 6dBi SMA Female (3) Chassis Mount

2.545GHz, 5.542GHz 802.11b/g/a/h/p/n/ac, LTE, Wi-Fi, WLAN Module RF Antenna 2.4GHz ~ 2.69GHz, 5.15GHz ~ 5.935GHz 5dBi, 6dBi SMA Female (3) Chassis Mount

Buy Now
Sheung Wan, Hong Kong
Antennas WiFi Dual-band Omni-directional, 2.4 / 5 GHz, 5 / 6 dBi, Indoor, vert. polarized, 3 x 3 MIMO, Pigtails with SMA (m)

Antennas WiFi Dual-band Omni-directional, 2.4 / 5 GHz, 5 / 6 dBi, Indoor, vert. polarized, 3 x 3 MIMO, Pigtails with SMA (m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1399.99.0125-ND 1399.99.0125 1399.99.0125
Product Name RF Antennas RF Antennas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g/a/h/p/n/ac, LTE, Wi-Fi, WLAN 802.11b/g/a/h/p/n/ac, LTE, Wi-Fi, WLAN
Primary Frequency Range 2545.0 to 5542.0 MHz
Gain 5 to 6 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
433MHz 8dBi Rubber Duck Paddle Antenna with SMA Male Movable Connector - ET-4338PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details