798MHz, 838MHz, 915MHz, 1.584GHz, 2.025GHz, 5.6625GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Chip RF Antenna 790MHz ~ 806MHz, 806MHz ~ 870MHz, 870MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.7GHz, 4.9GHz ~ 6.425GHz 5dBi, 5dBi, 5dBi, 5dBi, 8dBi N Type Female, TNC Male Chassis Mount
Antennas Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 5 / 8dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2415696 | 3628-1399.99.0037-ND | 1399.99.0037 | 1399.99.0037 |
| Product Name | Multi-Band Antennas | RF Antennas | RF Antennas | Antennas |
| Applications | Multi-band | Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi | Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi | |
| Primary Frequency Range | 790.0 to ? MHz | 798.0 to 5662.5 MHz | ||
| Gain | 8 dB | 5 to 8 dB | ||
| Form Factor / Mounting | External | Internal |