HUBER+SUHNER AG RF Antennas 1399.99.0032

Description
1399.99.0032
Request a Quote Datasheet
Description
1399.99.0032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0032-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0032

1399.99.0032

Buy Now Datasheet
RF Antennas - 1399.99.0032 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0032
RF Antennas 1399.99.0032
798MHz, 838MHz, 915MHz, 1.575GHz, 2.025GHz, 5.662GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 790MHz ~ 806MHz, 806MHz ~ 870MHz, 870MHz ~ 960MHz, 1.35MHz ~ 1.576GHz, 1.574GHz ~ 2.7GHz, 4.9GHz ~ 6.425GHz 5dBi, 5dBi, 5dBi, 5dBi, 8dBi N Type Female, TNC Male Chassis Mount

798MHz, 838MHz, 915MHz, 1.575GHz, 2.025GHz, 5.662GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 790MHz ~ 806MHz, 806MHz ~ 870MHz, 870MHz ~ 960MHz, 1.35MHz ~ 1.576GHz, 1.574GHz ~ 2.7GHz, 4.9GHz ~ 6.425GHz 5dBi, 5dBi, 5dBi, 5dBi, 8dBi N Type Female, TNC Male Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 5 / 8dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)

Antennas Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 5 / 8dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1399.99.0032-ND 1399.99.0032 1399.99.0032
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 798.0 to 5662.0 MHz
Gain 5 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details