HUBER+SUHNER AG RF Antennas 1399.99.0026

Description
1399.99.0026
Request a Quote Datasheet
Description
1399.99.0026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0026-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0026

1399.99.0026

Buy Now Datasheet
Multi-Band Antennas - 2415695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2415695
Multi-Band Antennas 2415695
Multiband antenna,WiFi,3G,4G,5 G,GPS,LNA

Multiband antenna,WiFi,3G,4G,5G,GPS,LNA

Supplier's Site
RF Antennas - 1399.99.0026 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0026
RF Antennas 1399.99.0026
537MHz, 827MHz, 1.437GHz, 1.584GHz, 2.205GHz, 3GHz, 4.1GHz, 5.662GHz BeiDou, Galileo, GLONASS, GNSS, GPS, TETRA, Wi-Fi Module RF Antenna 380MHz ~ 694MHz, 694MHz ~ 960MHz, 1.35GHz ~ 1.525GHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 6.425GHz 3dBi, 4dBi, 7.5dBi, 7.5dBi, 6.5dBi, 7dBi, 8dBi N Type Female, TNC Male Chassis Mount

537MHz, 827MHz, 1.437GHz, 1.584GHz, 2.205GHz, 3GHz, 4.1GHz, 5.662GHz BeiDou, Galileo, GLONASS, GNSS, GPS, TETRA, Wi-Fi Module RF Antenna 380MHz ~ 694MHz, 694MHz ~ 960MHz, 1.35GHz ~ 1.525GHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 6.425GHz 3dBi, 4dBi, 7.5dBi, 7.5dBi, 6.5dBi, 7dBi, 8dBi N Type Female, TNC Male Chassis Mount

Buy Now
Sheung Wan, Hong Kong
Antennas Railway Rooftop, Tetra, DVB-T, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 7.5 / 8dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)

Antennas Railway Rooftop, Tetra, DVB-T, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 7.5 / 8dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 3628-1399.99.0026-ND 2415695 1399.99.0026 1399.99.0026
Product Name RF Antennas Multi-Band Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, TETRA, Wi-Fi Multi-band BeiDou, Galileo, GLONASS, GNSS, GPS, TETRA, Wi-Fi
Primary Frequency Range 537.0 to 5662.0 MHz 380.0 to ? MHz
Gain 3 to 8 dB 8 dB
VSWR 1.5 to 1.8 :1
Technology Type Module Module
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details