HUBER+SUHNER AG RF Antennas 1399.35.0010

Description
1399.35.0010
Request a Quote Datasheet
Description
1399.35.0010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.35.0010-ND - DigiKey
Thief River Falls, MN, United States
1399.35.0010

1399.35.0010

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - 1399.35.0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.35.0010
RF Antennas 1399.35.0010
2.4GHz, 2.595GHz, 3.6GHz, 5.437GHz Wi-Fi Dome RF Antenna 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.975GHz 1dBi, 1.5dBi, 3dBi, 3.5dBi QMA Male (4) Panel Mount

2.4GHz, 2.595GHz, 3.6GHz, 5.437GHz Wi-Fi Dome RF Antenna 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.975GHz 1dBi, 1.5dBi, 3dBi, 3.5dBi QMA Male (4) Panel Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1399.35.0010-ND 1399.35.0010 1399.35.0010
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2400.0 to 5437.0 MHz
Gain 1 to 3.5 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz FPV Circular Polarized Drone Antenna With SMA Male St. Connector - ET-58FPVDA-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5600.0 to 5950.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details