HUBER+SUHNER AG RF Antennas 1399.32.0003

Description
1399.32.0003
Request a Quote Datasheet
Description
1399.32.0003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.32.0003-ND - DigiKey
Thief River Falls, MN, United States
1399.32.0003

1399.32.0003

Buy Now Datasheet
Multi-Band Antennas - 2415685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2415685
Multi-Band Antennas 2415685
Huber+Suhner 1399.32.0003

Huber+Suhner 1399.32.0003

Supplier's Site
RF Antennas - 1399.32.0003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.32.0003
RF Antennas 1399.32.0003
2.595GHz, 3.55GHz, 4GHz General Purpose Whip, Straight RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 4dBi, 7dBi, 7.5dBi N Type Female (2) Connector Mount

2.595GHz, 3.55GHz, 4GHz General Purpose Whip, Straight RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 4dBi, 7dBi, 7.5dBi N Type Female (2) Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1399.32.0003-ND 2415685 1399.32.0003
Product Name RF Antennas Multi-Band Antennas RF Antennas
Applications General Purpose Multi-band General Purpose
Primary Frequency Range 2595.0 to 4000.0 MHz 2500.0 to ? MHz
Gain 4 to 7.5 dB 7.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers