HUBER+SUHNER AG RF Antennas 1399.19.0430

Description
1399.19.0430
Request a Quote Datasheet
Description
1399.19.0430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.19.0430-ND - DigiKey
Thief River Falls, MN, United States
1399.19.0430

1399.19.0430

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.19.0430-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE, TETRA, Wi-Fi
Primary Frequency Range 425.0 to 6012.0 MHz
Gain 2 to 6 dB
VSWR 2.1 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers