HUBER+SUHNER AG RF Antennas 1399.19.0240

Description
1399.19.0240
Request a Quote Datasheet
Description
1399.19.0240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.19.0240-ND - DigiKey
Thief River Falls, MN, United States
1399.19.0240

1399.19.0240

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.19.0240-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE, TETRA, Wi-Fi
Primary Frequency Range 425.0 to 6012.0 MHz
Gain 2 to 6 dB
VSWR 2.1 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-GS2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2.5 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details