Sencity Spot-S WiFi Dual band antenna
2.55GHz, 5.562GHz 802.11a/b/g/h/p, LTE, WLAN Module RF Antenna 2.4GHz ~ 2.7GHz, 5.15GHz ~ 5.975GHz 9dBi, 9dBi SMA Female (2) Chassis Mount
Antennas WiFi Directional, Dual-port 2.4 / 5 GHz, 9 dBi, Spot-S Robust Outdoor, 2 x linear vertical polarized; 2 x SMA (f)
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 1328132 | 3628-1399.19.0221-ND | 1399.19.0221 | 1399.19.0221 |
| Product Name | WiFi Antennas | RF Antennas | RF Antennas | Antennas |
| Applications | Modem or Wireless Network | Cellular or PCS Terminal; Modem or Wireless Network; 802.11a/b/g/h/p, LTE, WLAN | 802.11a/b/g/h/p, LTE, WLAN | |
| Primary Frequency Range | 2400.0 to ? MHz | 2550.0 to 5562.0 MHz | ||
| Form Factor / Mounting | External | |||
| Connectors | Sma | SMA Female (2) |