HUBER+SUHNER AG RF Antennas 1399.17.0222

Description
1399.17.0222
Request a Quote Datasheet
Description
1399.17.0222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.17.0222-ND - DigiKey
Thief River Falls, MN, United States
1399.17.0222

1399.17.0222

Buy Now Datasheet
RF Antennas - 1399.17.0222 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.17.0222
RF Antennas 1399.17.0222
655.5MHz, 742MHz, 875MHz, 2.025GHz, 3GHz, 4.1GHz, 6.012GHz Wi-Fi Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.35GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 6dBi, 5dBi, 6dBi, 7.5dBi, 6.5dBi, 6.5dBi, 7.5dBi N Type Female (2) Chassis Mount

655.5MHz, 742MHz, 875MHz, 2.025GHz, 3GHz, 4.1GHz, 6.012GHz Wi-Fi Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.35GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 6dBi, 5dBi, 6dBi, 7.5dBi, 6.5dBi, 6.5dBi, 7.5dBi N Type Female (2) Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, 2 x 2 MIMO, 7.5 / 8dBi, vertical polarized; Connectors N, jack (f)

Antennas Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, 2 x 2 MIMO, 7.5 / 8dBi, vertical polarized; Connectors N, jack (f)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1399.17.0222-ND 1399.17.0222 1399.17.0222
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 655.5 to 6012.0 MHz
Gain 5 to 7.5 dB
VSWR 1.7 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
433MHz 15dBi Fiberglass Antenna With N Female St. Bulkhead Connector - ET-43315FG10-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details