Antennas Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, 8.5dBi, vertical polarized; Connector N, jack (f)
742MHz, 875MHz, 1.53GHz, 2.205GHz Wi-Fi Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.35GHz ~ 1.71GHz, 1.71GHz ~ 2.7GHz 5dBi, 5dBi, 6dBi, 6dBi N Type Female Surface Mount
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 3628-1399.17.0122-ND | 2415669 | 1399.17.0122 | 1399.17.0122 |
| Product Name | RF Antennas | Multi-Band Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Multi-band | Wi-Fi | |
| Primary Frequency Range | 742.0 to 2205.0 MHz | 694.0 to ? MHz | ||
| Gain | 5 to 6 dB | 8.5 dB | ||
| VSWR | 1.5 to 2.2 :1 |
Vertical