HUBER+SUHNER AG RF Antennas 1399.17.0108

Description
1399.17.0108
Request a Quote Datasheet
Description
1399.17.0108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.17.0108-ND - DigiKey
Thief River Falls, MN, United States
1399.17.0108

1399.17.0108

Buy Now Datasheet
RF Antennas - 1399.17.0108 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.17.0108
RF Antennas 1399.17.0108
2.45GHz, 2.6GHz, 3.55GHz, 5.185GHz, 5.7GHz General Purpose Module RF Antenna 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 6dBi, 6dBi, 7dBi, 8dBi, 8dBi N Type Female Bracket Mount

2.45GHz, 2.6GHz, 3.55GHz, 5.185GHz, 5.7GHz General Purpose Module RF Antenna 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 6dBi, 6dBi, 7dBi, 8dBi, 8dBi N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Vehicle Rooftop, WiFi Dual-band Omni-S, 2.4 / 5 GHz, 6 / 8 dBi, Outdoor, vertical polarized, Long Connector N (f)

Antennas Vehicle Rooftop, WiFi Dual-band Omni-S, 2.4 / 5 GHz, 6 / 8 dBi, Outdoor, vertical polarized, Long Connector N (f)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1399.17.0108-ND 1399.17.0108 1399.17.0108
Product Name RF Antennas RF Antennas Antennas
Applications General Purpose General Purpose
Primary Frequency Range 2450.0 to 5700.0 MHz
Gain 6 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details