HUBER+SUHNER AG RF Antennas 1399.17.0039

Description
1399.17.0039
Request a Quote Datasheet
Description
1399.17.0039
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.17.0039-ND - DigiKey
Thief River Falls, MN, United States
1399.17.0039

1399.17.0039

Buy Now Datasheet
RF Antennas - 1399.17.0039 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.17.0039
RF Antennas 1399.17.0039
915MHz, 1.94GHz, 2.55GHz, 3.55GHz, 5.512GHz GSM, UMTS, Wi-Fi Module RF Antenna 870MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz, 3.4GHz ~ 3.7GHz, 5.15GHz ~ 5.875GHz 6dBi, 8.5dBi, 9.5dBi, 9.5dBi, 8.5dBi N Type Female Chassis Mount

915MHz, 1.94GHz, 2.55GHz, 3.55GHz, 5.512GHz GSM, UMTS, Wi-Fi Module RF Antenna 870MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz, 3.4GHz ~ 3.7GHz, 5.15GHz ~ 5.875GHz 6dBi, 8.5dBi, 9.5dBi, 9.5dBi, 8.5dBi N Type Female Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Railway Rooftop, Cell/WiFi directional, GSM 900/1800/1900, UMTS, WiFi 2.4/3.5/5.3/5.8 GHz, 9.5dBi, vertical polarized; Connector N, jack (f)

Antennas Railway Rooftop, Cell/WiFi directional, GSM 900/1800/1900, UMTS, WiFi 2.4/3.5/5.3/5.8 GHz, 9.5dBi, vertical polarized; Connector N, jack (f)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1399.17.0039-ND 1399.17.0039 1399.17.0039
Product Name RF Antennas RF Antennas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS, Wi-Fi GSM, UMTS, Wi-Fi
Primary Frequency Range 915.0 to 5512.0 MHz
Gain 6 to 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
865MHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector - ET-86512FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers