Huber+Suhner 1356.17.0090 WiFi Antenna
Antennas WiFi Rail-Trackside, Directional 5 GHz, 18 dBi, Spot-L, IP 67, Vert.+ Dual-Slant +/-45 pol, 3 x 3 MIMO; Conn. N (f)
5.025GHz, 5.575GHz, 6.05GHz 802.11a/h/n/p/ac, WLAN Module RF Antenna 4.9GHz ~ 5.15GHz, 5.15GHz ~ 6GHz, 6GHz ~ 6.1GHz 17dBi, 18dBi, 16dBi N Type Female (3) Chassis Mount
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2415665 | 3628-1356.17.0090-ND | 1356.17.0090 | 1356.17.0090 |
| Product Name | WiFi Antennas | RF Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; 802.11a/h/n/p/ac, WLAN | 802.11a/h/n/p/ac, WLAN | |
| Primary Frequency Range | 4900.0 to ? MHz | 5025.0 to 6050.0 MHz | ||
| Form Factor / Mounting | External | |||
| Connectors | Type N | N Type Female (3) |