Antennas WiFi Directional 5 GHz, 9 dBi, Spot-S Robust Outdoor, Dual-Slant +/-45 polarized; 2 x 2 MIMO, Conn. N (f)
5.542GHz 802.11a/h/p/n , WLAN Module RF Antenna 5.15GHz ~ 5.935GHz 9dBi N Type Female (2) Chassis Mount
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 3628-1356.17.0076-ND | 1356.17.0076 | 1356.17.0076 |
| Product Name | RF Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/h/p/n , WLAN | 802.11a/h/p/n , WLAN | |
| Primary Frequency Range | 5542.0 MHz | ||
| Gain | 9 dB |