HUBER+SUHNER AG RF Antennas 1324.17.0114

Description
1324.17.0114
Request a Quote Datasheet
Description
1324.17.0114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1324.17.0114-ND - DigiKey
Thief River Falls, MN, United States
1324.17.0114

1324.17.0114

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SENCITY Omni-M WiFi Stick Antenna

Antennas SENCITY Omni-M WiFi Stick Antenna

Buy Now Datasheet
RF Antennas - 1324.17.0114 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1324.17.0114
RF Antennas 1324.17.0114
2.45GHz 802.11b/g, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Connector Mount

2.45GHz 802.11b/g, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Connector Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1324.17.0114-ND 1324.17.0114 1324.17.0114
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; 802.11b/g, WLAN 802.11b/g, WLAN
Primary Frequency Range 2450.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr ) + SMA Male St. Connector - ET-LT12M-1L3-SMS-B5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 12 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details