HUBER+SUHNER AG RF Antennas 1324.17.0112

Description
1324.17.0112
Request a Quote Datasheet
Description
1324.17.0112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1324.17.0112-ND - DigiKey
Thief River Falls, MN, United States
1324.17.0112

1324.17.0112

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas WiFi Directional 2.4 GHz, 17 dBi, Spot-L, IP 67, linear vertical polarized, WLAN; Connector N (f)

Antennas WiFi Directional 2.4 GHz, 17 dBi, Spot-L, IP 67, linear vertical polarized, WLAN; Connector N (f)

Buy Now Datasheet
RF Antennas - 1324.17.0112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1324.17.0112
RF Antennas 1324.17.0112
2.35GHz, 2.45GHz, 2.55GHz, 2.65GHz 802.11b/g, LTE, WLAN Module RF Antenna 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.6GHz, 2.6GHz ~ 2.7GHz 15.5dBi, 17dBi, 17.5dBi, 18dBi N Type Female Chassis Mount

2.35GHz, 2.45GHz, 2.55GHz, 2.65GHz 802.11b/g, LTE, WLAN Module RF Antenna 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.6GHz, 2.6GHz ~ 2.7GHz 15.5dBi, 17dBi, 17.5dBi, 18dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1324.17.0112-ND 1324.17.0112 1324.17.0112
Product Name RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g, LTE, WLAN 802.11b/g, LTE, WLAN
Primary Frequency Range 2350.0 to 2650.0 MHz
Gain 15.5 to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
2.4GHz 5dBi Rubber Duck Antenna With N Male Movable Connector - ET-WI5R-NMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers