HUBER+SUHNER AG RF Antennas 1319.17.0121

Description
1319.17.0121
Request a Quote Datasheet
Description
1319.17.0121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1319.17.0121-ND - DigiKey
Thief River Falls, MN, United States
1319.17.0121

1319.17.0121

Buy Now Datasheet
RF Antennas - 1319.17.0121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1319.17.0121
RF Antennas 1319.17.0121
1.905GHz General Purpose Whip, Straight RF Antenna 1.88GHz ~ 1.93GHz 7dBi N Type Female Connector Mount

1.905GHz General Purpose Whip, Straight RF Antenna 1.88GHz ~ 1.93GHz 7dBi N Type Female Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas DECT Omni-directional 1.9 GHz, 7 dBi, Outdoor Stick Antenna; L-Bracket included, Connector N (f)

Antennas DECT Omni-directional 1.9 GHz, 7 dBi, Outdoor Stick Antenna; L-Bracket included, Connector N (f)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1319.17.0121-ND 1319.17.0121 1319.17.0121
Product Name RF Antennas RF Antennas Antennas
Applications General Purpose General Purpose
Primary Frequency Range 1905.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers