HUBER+SUHNER AG RF Antennas 1302.99.0026

Description
1302.99.0026
Request a Quote Datasheet
Description
1302.99.0026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1302.99.0026-ND - DigiKey
Thief River Falls, MN, United States
1302.99.0026

1302.99.0026

Buy Now Datasheet
RF Antennas - 1302.99.0026 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1302.99.0026
RF Antennas 1302.99.0026
220MHz, 1.589GHz BeiDou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 219.98MHz ~ 220.02MHz, 1.559GHz ~ 1.62GHz 1.72dBi N Type Female, TNC Male Chassis Mount

220MHz, 1.589GHz BeiDou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 219.98MHz ~ 220.02MHz, 1.559GHz ~ 1.62GHz 1.72dBi N Type Female, TNC Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-1302.99.0026-ND 1302.99.0026
Product Name RF Antennas RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 220.0 to 1589.0 MHz
Gain 1.72 dB
VSWR 1.5 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (10*10*4mm) - ET-GPL12-5L10C-U-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details