Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS313-MG

Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 1 TO 1.125 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 2.31 INCH DIA X 2.36 INCH L COLOR PINK Z MODEL
Datasheet
Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 1 TO 1.125 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 2.31 INCH DIA X 2.36 INCH L COLOR PINK Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS313-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS313-MG
Flexible Cord/Cable Connector with Grip ZS313-MG
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 1 TO 1.125 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 2.31 INCH DIA X 2.36 INCH L COLOR PINK Z MODEL
  • UL, CSA APPROVAL
  • ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1 INCH NPT THREAD SIZE
  • 1 TO 1.125 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • CONNECTOR SIZE 2.31 INCH DIA X 2.36 INCH L
  • COLOR PINK
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS313-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; Metric; M 25 x 1.5/16 - 70074639 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.984 inch (25 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 5745653-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details