Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS208-MG

Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet
Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS208-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS208-MG
Flexible Cord/Cable Connector with Grip ZS208-MG
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
  • UL, CSA APPROVAL
  • ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 3/4 INCH NPT THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • HUBBELL[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B)
  • COLOR CODE RED
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS208-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074540 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details