Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS111-EX-MG

Description
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
Datasheet
Description
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS111-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS111-EX-MG
Flexible Cord/Cable Connector with Grip ZS111-EX-MG
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
  • UL, CSA, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1/2 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • HUBBELL. BRAND
  • APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C)
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS111-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200194 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.760 inch (19.3 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Connector Strain Relief - 206358-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details