Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS105-EX-MG

Description
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
Datasheet
Description
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS105-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS105-EX-MG
Flexible Cord/Cable Connector with Grip ZS105-EX-MG
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
  • UL, CSA, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1/2 INCH THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • HUBBELL. BRAND
  • APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C)
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS105-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Gland, Cable; NPT; 3/8 in./8; 19/22 mm;64 mm; 17.1 mm; Polyamide 6; Neoprene - 70074534 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details