Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS006CR-EX-MG

Description
UL, CSA APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/8 INCH NPT THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
Datasheet
Description
UL, CSA APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/8 INCH NPT THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS006CR-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS006CR-EX-MG
Flexible Cord/Cable Connector with Grip ZS006CR-EX-MG
UL, CSA APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/8 INCH NPT THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
  • UL, CSA APPROVAL
  • CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 3/8 INCH NPT THREAD SIZE
  • 0.312 TO 0.375 INCH CORD SIZE
  • KEVLAR MESH MATERIAL
  • NYLON CONNECTOR MATERIAL
  • HUBBELL. BRAND
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS006CR-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200267 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.016 inch (25.8 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-206062-2 - TE Connectivity
Specs
Material Thermoplastic
View Details