Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZN211-MG

Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet
Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZN211-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZN211-MG
Flexible Cord/Cable Connector with Grip ZN211-MG
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
  • UL, CSA APPROVAL
  • ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION
  • 90 DEG MALE CONNECTOR TYPE
  • 3/4 INCH NPT THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • HUBBELL[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B)
  • COLOR CODE RED
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZN211-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074608 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825310 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308348-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details