Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZN211-EX-MG

Description
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
Datasheet
Description
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZN211-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZN211-EX-MG
Flexible Cord/Cable Connector with Grip ZN211-EX-MG
UL, CSA, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL. BRAND APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C) Z MODEL
  • UL, CSA, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION
  • 90 DEG MALE CONNECTOR TYPE
  • 3/4 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • HUBBELL. BRAND
  • APPLICABLE STANDARD CEC 18-106, CEC 18-122, CEC 18-156, CEC 18-218, CEC 18-252, CEC 18-302, CEC 18-352, IEC 60079-7, NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), NEC 503-3(A), NEC 503-3(B), NEC 505-15(C)
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZN211-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-329049-0 - TE Connectivity
Specs
Material Brass, Copper Alloy
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details