Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZN109-MG

Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION 90 DEG MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet
Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION 90 DEG MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZN109-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZN109-MG
Flexible Cord/Cable Connector with Grip ZN109-MG
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION 90 DEG MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
  • UL, CSA APPROVAL
  • ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION
  • 90 DEG MALE CONNECTOR TYPE
  • 1/2 INCH NPT THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • HUBBELL[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B)
  • COLOR CODE RED
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZN109-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details