Burndy LLC Pipe and Coupling YS39-L

Description
PIPE BUTT SPLICE 26MM 750MCM BLACK DIE 24. FREE 2 YEAR RADWELL WARRANTY
Description
PIPE BUTT SPLICE 26MM 750MCM BLACK DIE 24. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 16548024 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
16548024
Pipe and Coupling 16548024
PIPE BUTT SPLICE 26MM 750MCM BLACK DIE 24. FREE 2 YEAR RADWELL WARRANTY

PIPE BUTT SPLICE 26MM 750MCM BLACK DIE 24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 16548024
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.09
Specs
Bore 1 0.0900 inch (2.29 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details