ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.67 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
8/346 DIE INDEX
0.5 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.67 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
8/346 DIE INDEX
0.5 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.67 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE
#10 STUD SIZE
8/346 DIE INDEX
0.5 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ-2TC MODEL