Hubbell Incorporated Compression Cable Lug YAZ442NNTFX

Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 7.09 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL, 777.7 KCMIL, 1925/24 STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/16 INCH
Datasheet
Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 7.09 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL, 777.7 KCMIL, 1925/24 STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ442NNTFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ442NNTFX
Compression Cable Lug YAZ442NNTFX
TIN PLATED COPPER MATERIAL YELLOW COLOR 7.09 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL, 777.7 KCMIL, 1925/24 STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/16 INCH
  • TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 7.09 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 750 KCMIL, 777.7 KCMIL, 1925/24 STRANDED (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L115 DIE INDEX
  • 1.62 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ442NNTFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data