Hubbell Incorporated Compression Cable Lug YAZ402NTCFX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 6.89 INCH OVERALL LENGTH 2.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL, 650 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3 INCH YAZ-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 6.89 INCH OVERALL LENGTH 2.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL, 650 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3 INCH YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ402NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ402NTCFX
Compression Cable Lug YAZ402NTCFX
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 6.89 INCH OVERALL LENGTH 2.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL, 650 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3 INCH YAZ-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 6.89 INCH OVERALL LENGTH
  • 2.94 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1600/24 DIESEL LOCOMOTIVE CABLE, 646 KCMIL, 650 KCMIL STRANDED (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 24 DIE INDEX
  • 1.98 INCH W X 0.3 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3 INCH
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ402NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers