ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
3.39 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
50 (NAVY), 3 AWG STRANDED, 2 AWG SOLID (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
9 DIE INDEX
0.58 INCH W X 0.08 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-5/16 INCH
YAZ-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
3.39 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
50 (NAVY), 3 AWG STRANDED, 2 AWG SOLID (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
9 DIE INDEX
0.58 INCH W X 0.08 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-5/16 INCH
YAZ-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
3.39 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
50 (NAVY), 3 AWG STRANDED, 2 AWG SOLID (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
9 DIE INDEX
0.58 INCH W X 0.08 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-5/16 INCH
YAZ-2TC MODEL