Hubbell Incorporated Compression Cable Lug YAZ39TC38

Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.81 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.91 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.81 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.91 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ39TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ39TC38
Compression Cable Lug YAZ39TC38
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.81 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 24 DIE INDEX 1.91 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.81 INCH OVERALL LENGTH
  • 2.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 750 KCMIL STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 24 DIE INDEX
  • 1.91 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 2 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ39TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers