Hubbell Incorporated Compression Cable Lug YAZ34TC12FX

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 4.09 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.52 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 4.09 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.52 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ34TC12FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ34TC12FX
Compression Cable Lug YAZ34TC12FX
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 4.09 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.52 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.09 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19 DIE INDEX
  • 1.52 INCH W X 0.23 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 2 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ34TC12FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Ring Terminals - 1788629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details