Hubbell Incorporated Compression Cable Lug YAZ342NT38FX

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 4.85 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.3 KCMIL, 350 MCM (NOM) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 0.96 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 4.85 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.3 KCMIL, 350 MCM (NOM) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 0.96 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ342NT38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ342NT38FX
Compression Cable Lug YAZ342NT38FX
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 4.85 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.3 KCMIL, 350 MCM (NOM) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19 DIE INDEX 0.96 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAZ-FX MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 4.85 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24, 373.3 KCMIL, 350 MCM (NOM) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 19 DIE INDEX
  • 0.96 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ342NT38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details