Hubbell Incorporated Compression Cable Lug YAZ342NT38

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.85 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL, 373.7 KCMIL, 500 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 0.96 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 2-5/16 INCH
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.85 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL, 373.7 KCMIL, 500 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 0.96 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 2-5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ342NT38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ342NT38
Compression Cable Lug YAZ342NT38
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.85 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL, 373.7 KCMIL, 500 KCMIL STRANDED (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 0.96 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 2-5/16 INCH
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.85 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24, 350 KCMIL, 373.7 KCMIL, 500 KCMIL STRANDED (FLEX) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 0.96 INCH W X 0.23 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 2-5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ342NT38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details