Hubbell Incorporated Compression Cable Lug YAZ32TC38FX

Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 3.61 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24, 313.1 KCMIL, 300 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18/324 DIE INDEX 1.55 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 3.61 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24, 313.1 KCMIL, 300 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18/324 DIE INDEX 1.55 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ32TC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ32TC38FX
Compression Cable Lug YAZ32TC38FX
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 3.61 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24, 313.1 KCMIL, 300 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18/324 DIE INDEX 1.55 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 3.61 INCH OVERALL LENGTH
  • 2.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 775/24, 313.1 KCMIL, 300 KCMIL (FLEX) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 18/324 DIE INDEX
  • 1.55 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 2 3/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ32TC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details