Hubbell Incorporated Compression Cable Lug YAZ302N

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.6 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/16 INCH YAZ-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.6 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/16 INCH YAZ-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ302N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ302N
Compression Cable Lug YAZ302N
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.6 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/16 INCH YAZ-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5.6 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 (NAVY), 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 1.2 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-1/16 INCH
  • YAZ-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ302N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details