Hubbell Incorporated Compression Cable Lug YAZ2CTC516

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.27 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 60 (NAVY), 2 AWG STRANDED, 2 AWG (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.27 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 60 (NAVY), 2 AWG STRANDED, 2 AWG (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ2CTC516 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ2CTC516
Compression Cable Lug YAZ2CTC516
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.27 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 60 (NAVY), 2 AWG STRANDED, 2 AWG (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.27 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 60 (NAVY), 2 AWG STRANDED, 2 AWG (CODE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.6 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ2CTC516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2787.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details