Hubbell Incorporated Compression Cable Lug YAZ2CTC1490

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 0.95 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 60 (NAVY), 2 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAZ MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 0.95 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 60 (NAVY), 2 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ2CTC1490 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ2CTC1490
Compression Cable Lug YAZ2CTC1490
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 0.95 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 60 (NAVY), 2 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.6 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAZ MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 0.95 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 60 (NAVY), 2 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.6 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, 90 DEGREE BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/16 INCH
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ2CTC1490
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details