ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.97 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
60 (NAVY), 2 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-5/16 INCH
YAZ-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.97 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
60 (NAVY), 2 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-5/16 INCH
YAZ-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
2.97 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
60 (NAVY), 2 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.6 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-5/16 INCH
YAZ-2TC MODEL