Hubbell Incorporated Compression Cable Lug YAZ29TC12

Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.23 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED, 250 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.23 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED, 250 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ29TC12 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ29TC12
Compression Cable Lug YAZ29TC12
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.23 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED, 250 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.23 INCH OVERALL LENGTH
  • 1.62 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL STRANDED, 250 NAVY CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.1 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 11/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ29TC12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details