ELECTRO-TIN PLATED COPPER MATERIAL
ORANGE COLOR
2.79 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
150 (NAVY), 3/0 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
14 DIE INDEX
0.9 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-9/16 INCH
YAZ MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
ORANGE COLOR
2.79 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
150 (NAVY), 3/0 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
14 DIE INDEX
0.9 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-9/16 INCH
YAZ MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
ORANGE COLOR
2.79 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
150 (NAVY), 3/0 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
14 DIE INDEX
0.9 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-9/16 INCH
YAZ MODEL